DLA - SMD-5962-90913 REV A

MICROCIRCUIT, MEMORY, DIGITAL, CMOS 64K X 8-BIT REGISTERED UVEPROM, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 15 November 2006
Status: inactive
Page Count: 16
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

June 14, 2023
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 64K X 8-BIT REGISTERED, UVEPROM, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
February 12, 2016
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 64K X 8-BIT REGISTERED UVEPROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 2, 2007
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 64K X 8-BIT REGISTERED UVEPROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-90913 REV A
November 15, 2006
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 64K X 8-BIT REGISTERED UVEPROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 19, 1993
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 64K X 8-BIT REGISTERED UVEPROM, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement