CSA - ISO/IEC 10373-3-02

Identification cards Test methods Part 3: Integrated circuit(s) cards with contacts and related interface devices

inactive
Organization: CSA
Publication Date: 1 December 2002
Status: inactive
Page Count: 90
scope:

This part of ISO/IEC 10373 defines test methods for characteristics of integrated circuit(s) cards with contacts and related interface devices according to the definition given in ISO/IEC 7816. Each test method is cross-referenced to one or more base standards, which may be ISO/IEC 7810 or one or more of the supplementary standards that define the information storage technologies employed in identification card applications.

NOTE 1 Criteria for acceptability do not form part of this International Standard but will be found in the International Standards mentioned above.

This part of ISO/IEC 10373 deals with test methods, which are specific to integrated circuit technology with contacts. ISO/IEC 10373-1 deals with test methods which are common to one or more card technologies and other parts deal with other technology-specific tests.

Test methods described in this part of ISO/IEC 10373 are intended to be performed separately and independently. A given card is not required to pass through all the tests sequentially. The test methods described in this part of ISO/IEC 10373 are based on specifications defined or to be defined in ISO/IEC 7816.

Conformance of ICCs and IFDs determined using the test methods defined in this part of ISO/IEC 10373 do not preclude failures in the field. Reliability testing is outside the scope of this part of ISO/IEC 10373.

Document History

January 1, 2019
Identification cards — Test methods — Part 3: Integrated circuit cards with contacts and related interface devices
This document defines test methods for characteristics of integrated circuit cards with contacts and related interface devices according to the definition given in ISO/IEC 7816-3. Each test method is...
Identification cards — Test methods — Part 3: Integrated circuit cards with contacts and related interface devices
This part of ISO/IEC 10373 defines test methods for characteristics of integrated circuit cards with contacts and related interface devices according to the definition given in ISO/IEC 7816. Each...
January 1, 2012
Identification cards - Test methods - Part 3: Integrated circuit cards with contacts and related interface devices
This part of ISO/IEC 10373 defines test methods for characteristics of integrated circuit cards with contacts and related interface devices according to the definition given in ISO/IEC 7816. Each...
December 1, 2002
Identification cards Test methods Part 3: Integrated circuit(s) cards with contacts and related interface devices
This part of ISO/IEC 10373 defines test methods for characteristics of integrated circuit(s) cards with contacts and related interface devices according to the definition given in ISO/IEC 7816. Each...
ISO/IEC 10373-3-02
December 1, 2002
Identification cards Test methods Part 3: Integrated circuit(s) cards with contacts and related interface devices
This part of ISO/IEC 10373 defines test methods for characteristics of integrated circuit(s) cards with contacts and related interface devices according to the definition given in ISO/IEC 7816. Each...

References

Advertisement