CSA - ISO/IEC 10373-3-02
Identification cards Test methods Part 3: Integrated circuit(s) cards with contacts and related interface devices
| Organization: | CSA |
| Publication Date: | 1 December 2002 |
| Status: | inactive |
| Page Count: | 91 |
scope:
This part of ISO/IEC 10373 defines test methods for characteristics of integrated circuit(s) cards with contacts and related interface devices according to the definition given in ISO/IEC 7816. Each test method is cross-referenced to one or more base standards, which may be ISO/IEC 7810 or one or more of the supplementary standards that define the information storage technologies employed in identification card applications.
NOTE 1 Criteria for acceptability do not form part of this International Standard but will be found in the International Standards mentioned above.
This part of ISO/IEC 10373 deals with test methods, which are specific to integrated circuit technology with contacts. ISO/IEC 10373-1 deals with test methods which are common to one or more card technologies and other parts deal with other technology-specific tests.
Test methods described in this part of ISO/IEC 10373 are intended to be performed separately and independently. A given card is not required to pass through all the tests sequentially. The test methods described in this part of ISO/IEC 10373 are based on specifications defined or to be defined in ISO/IEC 7816.
Conformance of ICCs and IFDs determined using the test methods defined in this part of ISO/IEC 10373 do not preclude failures in the field. Reliability testing is outside the scope of this part of ISO/IEC 10373.
Document History