DLA - SMD-5962-89571 REV B

MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, DUAL CHANNEL, OPTOCOUPLER

inactive
Organization: DLA
Publication Date: 4 August 1993
Status: inactive
Page Count: 13

Document History

May 19, 2022
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, DUAL CHANNEL, OPTOCOUPLER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
July 7, 2017
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, DUAL CHANNEL, OPTOCOUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
November 24, 2014
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, DUAL CHANNEL, OPTOCOUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
April 21, 2009
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, DUAL CHANNEL, OPTOCOUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
May 15, 2003
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, DUAL CHANNEL, OPTOCOUPLER
A description is not available for this item.
June 19, 1998
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, DUAL CHANNEL, OPTOCOUPLER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
November 12, 1993
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, DUAL CHANNEL, OPTOCOUPLER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
SMD-5962-89571 REV B
August 4, 1993
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, DUAL CHANNEL, OPTOCOUPLER
A description is not available for this item.
January 19, 1993
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, DUAL CHANNEL, OPTOCOUPLER
A description is not available for this item.
December 5, 1989
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, DUAL CHANNEL, OPTOCOUPLER
A description is not available for this item.

References

Advertisement