DOD - SMD 5962-89571

MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, DUAL CHANNEL, OPTOCOUPLER

inactive
Buy Now
Organization: DOD
Publication Date: 24 November 2014
Status: inactive
Page Count: 14
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

May 19, 2022
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, DUAL CHANNEL, OPTOCOUPLER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
July 7, 2017
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, DUAL CHANNEL, OPTOCOUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD 5962-89571
November 24, 2014
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, DUAL CHANNEL, OPTOCOUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
April 21, 2009
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, DUAL CHANNEL, OPTOCOUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
May 15, 2003
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, DUAL CHANNEL, OPTOCOUPLER
A description is not available for this item.
June 19, 1998
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, DUAL CHANNEL, OPTOCOUPLER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
November 12, 1993
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, DUAL CHANNEL, OPTOCOUPLER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
August 4, 1993
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, DUAL CHANNEL, OPTOCOUPLER
A description is not available for this item.
January 19, 1993
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, DUAL CHANNEL, OPTOCOUPLER
A description is not available for this item.
December 5, 1989
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, DUAL CHANNEL, OPTOCOUPLER
A description is not available for this item.

References

Advertisement