ETSI - ETS 300 497-9
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI) Test Case Library (TCL); Part 9: Abstract Test Suite (ATS) for Network (NWK) Layer - Fixed Radio Termination (FT)
| Organization: | ETSI |
| Publication Date: | 1 February 1998 |
| Status: | inactive |
| Page Count: | 38 |
scope:
This European Telecommunication Standard (ETS) contains the Abstract Test Suite (ATS) to test the Network (NWK) layer, Fixed radio Termination (FT).
The objective of this test specification is to provide a basis for approval tests for DECT equipment giving a high probability of air interface inter-operability between different manufacturer's DECT equipment. Part 9 of this test specification contains the Abstract Test Suite for testing of the NWK layer at the FT.
The ISO standard for the methodology of conformance testing (ISO/IEC 9646) as well as the ETSI rules for conformance testing (protocol and profile conformance testing specifications, standardization methodology ETS 300 406 [10]) are used as basis for the test methodology.
Annex B provides the partial Protocol Implementation Extra Information for Testing (PIXIT) proforma
Document History