ETSI - EN 300 497-9

Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI) Test Case Library (TCL); Part 9: Abstract Test Suite (ATS) for Network (NKW) Layer - Fixed Radio Termination (FT)

inactive
Organization: ETSI
Publication Date: 1 August 1998
Status: inactive
Page Count: 39
scope:

The present document contains the Abstract Test Suite (ATS) to test the Network (NWK) layer, Fixed radio Termination (FT).

The objective of this test specification is to provide a basis for approval tests for DECT equipment giving a high probability of air interface inter-operability between different manufacturer's DECT equipment. This test specification contains the Abstract Test Suite for testing of the NWK layer at the FT.

The IS0 standard for the methodology of conformance testing (lSO/IEC 9646) as well as the ETSI rules for conformance testing (protocol and profile conformance testing specifications, standardization methodology ETS 300 406 171) are used as basis for the test methodology.

Annex B provides the partial Protocol Implementation Extra Information for Testing (PIXIT) proforma.

Document History

September 1, 1999
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Test Case Library (TCL); Part 9: Abstract Test Suite (ATS) for Network (NWK) Layer - Fixed Radio Termination (FT)
A description is not available for this item.
June 1, 1999
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Test Case Library (TCL); Part 9: Abstract Test Suite (ATS) for Network (NWK) Layer - Fixed Radio Termination (FT)
The present document contains the Abstract Test Suite (ATS) to test the Network (NWK) layer, Fixed radio Termination (FT). The objective of this test specification is to provide a basis for approval...
EN 300 497-9
August 1, 1998
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI) Test Case Library (TCL); Part 9: Abstract Test Suite (ATS) for Network (NKW) Layer - Fixed Radio Termination (FT)
The present document contains the Abstract Test Suite (ATS) to test the Network (NWK) layer, Fixed radio Termination (FT). The objective of this test specification is to provide a basis for approval...
February 1, 1998
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI) Test Case Library (TCL); Part 9: Abstract Test Suite (ATS) for Network (NWK) Layer - Fixed Radio Termination (FT)
This European Telecommunication Standard (ETS) contains the Abstract Test Suite (ATS) to test the Network (NWK) layer, Fixed radio Termination (FT). The objective of this test specification is to...
November 1, 1997
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI) Test Case Library (TCL); Part 9: Abstract Test Suite (ATS) for Network (NWK) Layer-Fixed Radio Termination (FT)
This European Telecommunication Standard (ETS) contains the Abstract Test Suite (ATS) to test the Network (NWK) layer, Fixed radio Termination (FT). The objective of this test specification is to...
February 1, 1997
Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI) Test Case Library (TCL); Part 9: Abstract Test Suite (ATS) for Network (NWK) Layer-Fixed Radio Termination (FT)
This European Telecommunication Standard (ETS) contains the Abstract Test Suite (ATS) to test the Network (NWK) layer, Fixed radio Termination (FT). The objective of this test specification is to...
January 1, 1996
Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI) Test Case Library (TCL); Part 9: Abstract Test Suite (ATS) for Network (NWK) Layer-Fixed Radio Termination (FT)
This European Telecommunication Standard (ETS) contains the Abstract Test Suite (ATS) to test the Network (NWK) layer, Fixed radio Termination (FT). The objective of this test specification is to...
January 1, 1996
Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI) Test Case Library (TCL); Part 9: Abstract Test Suite (ATS) for Network (NWK) Layer - Fixed Radio Termination (FT)
This European Telecommunication Standard (ETS) contains the Abstract Test Suite (ATS) to test the Network (NWK) layer, Fixed radio Termination (FT). The objective of this test specification is to...
January 1, 1995
Radio Equipment and Systems (RES); Digital European Cordless Telecommunications (DECT); Common Interface (CI) Test Case Library (TCL); Part 9: Abstract Test Suite (ATS) for Network (NWK) Layer-Fixed Radio Termination (FT)
The objective of this test specification is to provide a basis for approval tests for DECT equipment giving a high probability of air interface inter-operability between different manufacturer's DECT...
Advertisement