ETSI - EN 300 497-9
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Test Case Library (TCL); Part 9: Abstract Test Suite (ATS) for Network (NWK) Layer - Fixed Radio Termination (FT)
| Organization: | ETSI |
| Publication Date: | 1 June 1999 |
| Status: | inactive |
| Page Count: | 41 |
scope:
The present document contains the Abstract Test Suite (ATS) to test the Network (NWK) layer, Fixed radio Termination (FT).
The objective of this test specification is to provide a basis for approval tests for DECT equipment giving a high probability of air interface inter-operability between different manufacturer's DECT equipment. This test specification contains the Abstract Test Suite for testing of the NWK layer at the FT.
The ISO standard for the methodology of conformance testing (ISO/IEC 9646) as well as the ETSI rules for conformance testing (protocol and profile conformance testing specifications, standardization methodology ETS 300 406 [7]) are used as basis for the test methodology.
Annex B provides the partial Protocol Implementation Extra Information for Testing (PIXIT) proforma.
Document History