FORD WSH-M1C231-B
LUBRICANT, POLYALKYLENE GLYCOL ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 22 April 2004 |
| Status: | inactive |
| Page Count: | 2 |
scope:
1. SCOPE
WSH-M1C231-B: This material specification defines the physical and chemical properties of a polyalkylene glycol based synthetic lubricant to be used with HFC-134a.
Document History
February 1, 2022
LUBRICANT, POLYALKYLENE GLYCOL ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is defined by the physical and chemical properties of a polyalkylene glycol based synthetic lubricant to be used with HFC-134a.
June 27, 2017
LUBRICANT, POLYALKYLENE GLYCOL ***TO BE USED WITH FORD WSS-M99P1111-A***
WSH-M1C231-B: This material specification defines the physical and chemical properties of a polyalkylene glycol based synthetic lubricant to be used with HFC-134a.
WST-M1C231-B2: This material...
July 30, 2010
LUBRICANT, POLYALKYLENE GLYCOL ***TO BE USED WITH FORD WSS-M99P1111-A***
WSH-M1C231-B: This material specification defines the physical and chemical properties of a polyalkylene glycol based synthetic lubricant to be used with HFC-134a.
WST-M1C231-B2: This material...
FORD WSH-M1C231-B
April 22, 2004
LUBRICANT, POLYALKYLENE GLYCOL ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
WSH-M1C231-B: This material specification defines the physical and chemical properties of a polyalkylene glycol based synthetic lubricant to be used with HFC-134a.
April 29, 2003
LUBRICANT, POLYALKYLENE GLYCOL ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
WSH-M1C231-B: This material specification defines the physical and chemical properties of a polyalkylene glycol based synthetic lubricant to be used with HFC-134a.
WST-M1C231-B2: This...
November 21, 1997
LUBRICANT, POLYALKYLENE GLYCOL
1. SCOPE WSH-M1C231-B: This material specification defines the physical and chemical properties of a polyalkylene glycol based synthetic lubricant to be used with HFC-134a. WST-M1C231-B2: This...
November 30, 1993
LUBRICANT, POLYALKYLENE GLYCOL
A description is not available for this item.