FORD WSH-M1C231-B

LUBRICANT, POLYALKYLENE GLYCOL ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 29 April 2003
Status: inactive
Page Count: 2
scope:

1. SCOPE

WSH-M1C231-B: This material specification defines the physical and chemical properties of a polyalkylene glycol based synthetic lubricant to be used with HFC-134a.

WST-M1C231-B2: This material specification defines the physical and chemical properties of a polyalkylene glycol based synthetic lubricant to be used with HFC-134a; for heavy truck air conditioning systems.

WSS-M1C231-B3: This material specification defines the physical and chemical properties of a polyalkylene glycol based synthetic lubricant to be used for seals in HVAC systems that use HFC-134a type refrigerants.

Document History

February 1, 2022
LUBRICANT, POLYALKYLENE GLYCOL ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is defined by the physical and chemical properties of a polyalkylene glycol based synthetic lubricant to be used with HFC-134a.
June 27, 2017
LUBRICANT, POLYALKYLENE GLYCOL ***TO BE USED WITH FORD WSS-M99P1111-A***
WSH-M1C231-B: This material specification defines the physical and chemical properties of a polyalkylene glycol based synthetic lubricant to be used with HFC-134a. WST-M1C231-B2: This material...
July 30, 2010
LUBRICANT, POLYALKYLENE GLYCOL ***TO BE USED WITH FORD WSS-M99P1111-A***
WSH-M1C231-B: This material specification defines the physical and chemical properties of a polyalkylene glycol based synthetic lubricant to be used with HFC-134a. WST-M1C231-B2: This material...
April 22, 2004
LUBRICANT, POLYALKYLENE GLYCOL ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE WSH-M1C231-B: This material specification defines the physical and chemical properties of a polyalkylene glycol based synthetic lubricant to be used with HFC-134a.
FORD WSH-M1C231-B
April 29, 2003
LUBRICANT, POLYALKYLENE GLYCOL ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE WSH-M1C231-B: This material specification defines the physical and chemical properties of a polyalkylene glycol based synthetic lubricant to be used with HFC-134a. WST-M1C231-B2: This...
November 21, 1997
LUBRICANT, POLYALKYLENE GLYCOL
1. SCOPE WSH-M1C231-B: This material specification defines the physical and chemical properties of a polyalkylene glycol based synthetic lubricant to be used with HFC-134a. WST-M1C231-B2: This...
November 30, 1993
LUBRICANT, POLYALKYLENE GLYCOL
A description is not available for this item.

References

Advertisement