DLA - SMD-5962-88553 REV B

MICROCIRCUIT, LINEAR, POSITIVE 15 VOLT REGULATOR, FIXED, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 30 March 1992
Status: inactive
Page Count: 14
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with complaint non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 7815A Positive regulator, 15-volt fixed

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X See figure 1, T0-39 (3-lead can) y See figure 1, TO-3 (2-lead can) Z See figure 1, TO-66 (2-lead can) U See figure 1, T0-257 (3-lead, flange mounted package) with isolated tab T See figure 1, T0-257 (3-lead, flange mounted package) 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Input voltage: Operating or output shorted to ground - - - - - - 35 V dc Transient - - - - - - - - - - - - - - - - - - - - 50 V dc 1/ Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - +300°C Power dissipation (PD): TC = +25°C: Cases X and 2 - - - - - - - - - - - - - - - - - 2 W Case Y- - - - - - - - - - - - - - - - - - - - - 20 W Cases Z, U and T - - - - - - - - - - - - - - - 15 W TA = +25°C: Cases X and 2 - - - - - - - - - - - - - - - - - 1.0 W Case Y - - - - - - - - - - - - - - - - - - - - 4.3 W Cases Z, U and T - - - - - - - - - - - - - - - 3.0 W Thermal resistance: Junction-to-case (ΘJC): Case X - - - - - - - - - - - - - - - - - - - - 15°C/W Case Y - - - - - - - - - - - - - - - - - - - - 3°C/W Case Z - - - - - - - - - - - - - - - - - - - - 6°C/W Case U - - - - - - - - - - - - - - - - - - - - 4.2°C/W Case T - - - - - - - - - - - - - - - - - - - - 3.5°C/W Case 2 - - - - - - - - - - - - - - - - - - - - See MIL-H-38510, appendix C Junction-to-ambient (ΘJA): Cases X and 2 - - - - - - - - - - - - - - - - - 120°C/W Case Y- - - - - - - - - - - - - - - - - - - - - 35°C/W Cases Z, U, and T - - - - - - - - - - - - - - - 42°C/W Junction temperature (TJ) - - - - - - - - - - - - - +150°C 2/

Ambient operating temperature range (TA)- - - - - - −55°C to +125°C Input voltage range - - - - - - - - - - - - - - - - +17.5 V dc to +30 V dc

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

September 18, 2019
MICROCIRCUIT, LINEAR, POSITIVE 15 VOLT REGULATOR, FIXED, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
September 16, 2014
MICROCIRCUIT, LINEAR, POSITIVE 15 VOLT REGULATOR, FIXED, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 10, 2006
MICROCIRCUIT, LINEAR, POSITIVE 15 VOLT REGULATOR, FIXED, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.  
February 4, 2005
MICROCIRCUIT, LINEAR, POSITIVE 15 VOLT REGULATOR, FIXED, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 11, 2002
MICROCIRCUIT, LINEAR, POSITIVE 15 VOLT REGULATOR, FIXED, MONOLITHIC SILICON
A description is not available for this item.
February 17, 2000
MICROCIRCUIT, LINEAR, POSITIVE 15 VOLT REGULATOR, FIXED, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
December 1, 1999
MICROCIRCUIT, LINEAR, POSITIVE 15 VOLT REGULATOR, FIXED, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 17, 1996
MICROCIRCUIT, LINEAR, POSITIVE 15 VOLT REGULATOR, FIXED, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
SMD-5962-88553 REV B
March 30, 1992
MICROCIRCUIT, LINEAR, POSITIVE 15 VOLT REGULATOR, FIXED, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with complaint non-JAN devices"....
August 8, 1989
MICROCIRCUIT, LINEAR, POSITIVE 15 VOLT REGULATOR, FIXED, MONOLITHIC SILICON
A description is not available for this item.
July 28, 1988
MICROCIRCUIT, LINEAR, POSITIVE 15 VOLT REGULATOR, FIXED, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement