DLA - SMD-5962-88553 REV C
MICROCIRCUIT, LINEAR, POSITIVE 15 VOLT REGULATOR, FIXED, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 17 January 1996 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 7815A Positive regulator, 15-volt fixed
The case outlines(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X See figure 1 3 TO-39 can Y See figure 1 2 TO-3 can Z MBFM4-P2 2 TO-66 can U See figure 1 3 Flange mount with isolated tab T See figure 1 3 TO-257 flange mount N See figure 1 3 Surface mount 2 CQCC1-N20 20 Square leadless chip carrier
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein). Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Input voltage: Operating or output shorted to ground - - - - - - - - - 35 V dc Transient - - - - - - - - - - - - - - - - - - - - - - - 50 V dc 1/ Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - - - +150°C 2/ Power dissipation (PD): TC = +25°C: Cases X and 2 - - - - - - - - - - - - - - - - - - - - 2 W Case Y - - - - - - - - - - - - - - - - - - - - - - - - 20 W Cases N, Z, U and T - - - - - - - - - - - - - - - - - 15 W TA = +25°C: Cases X and 2 - - - - - - - - - - - - - - - - - - - - 1.0 W Case Y - - - - - - - - - - - - - - - - - - - - - - - - 4.3 W Cases Z, U and T - - - - - - - - - - - - - - - - - - - 3.0 W Case N - - - - - - - - - - - - - - - - - - - - - - - - 1040 mW
Thermal resistance: Junction-to-case (ΘJC): Case X - - - - - - - - - - - - - - - - - - - - - - - - 15°C/W Case Y - - - - - - - - - - - - - - - - - - - - - - - - 3°C/W Case Z - - - - - - - - - - - - - - - - - - - - - - - - 6°C/W Case U - - - - - - - - - - - - - - - - - - - - - - - - 4.2°C/W Cases T and N - - - - - - - - - - - - - - - - - - - - - 3.5°C/W Case 2 - - - - - - - - - - - - - - - - - - - - - - - - See MIL-STD-1835 Junction-to-ambient (ΘJA): Cases N, X and 2 - - - - - - - - - - - - - - - - - - - 120°C/W Case Y - - - - - - - - - - - - - - - - - - - - - - - - 29°C/W Cases Z, U, and T - - - - - - - - - - - - - - - - - - - 42°C/W
Ambient operating temperature range (TA)- - - - - - - - - - −55°C to +125°C Input voltage range - - - - - - - - - - - - - - - - - - - - +17.5 V dc to +30 V dc
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History