ASTM International - ASTM B424-19

Standard Specification for Nickel-Iron-Chromium-Molybdenum-Copper Alloys Plate, Sheet, and Strip

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2019
Status: inactive
Page Count: 5
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification2 covers rolled nickel-iron-chromium-molybdenum-copper alloys (UNS N06845, UNS N08221, UNS N08825, and UNS N08827)3 plate, sheet, and strip.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Safety Data Sheet (SDS) for this product/material as provided by the manufacturer, to establish appropriate safety, health, and environmental practices, and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers rolled nickel-iron-chromium-molybdenum-copper alloy (UNS N08825 and UNS N08221) plate, sheet, and strip. The material shall conform to the chemical composition... View More

Document History

October 1, 2022
Standard Specification for Nickel-Iron-Chromium-Molybdenum-Copper Alloys Plate, Sheet, and Strip
1.1 This specification2 covers rolled nickel-iron-chromium-molybdenum-copper alloys (UNS N08642, UNS N06845, UNS N08221, UNS N08825, and UNS N08827) plate, sheet, and strip. 1.2 The values stated in...
ASTM B424-19
November 1, 2019
Standard Specification for Nickel-Iron-Chromium-Molybdenum-Copper Alloys Plate, Sheet, and Strip
1.1 This specification2 covers rolled nickel-iron-chromium-molybdenum-copper alloys (UNS N06845, UNS N08221, UNS N08825, and UNS N08827)3 plate, sheet, and strip. 1.2 The values stated in inch-pound...
November 1, 2019
Standard Specification for Nickel-Iron-Chromium-Molybdenum-Copper Alloys Plate, Sheet, and Strip
1.1 This specification2 covers rolled nickel-iron-chromium-molybdenum-copper alloys (UNS N06845, UNS N08221, UNS N08825, and UNS N08827)3 plate, sheet, and strip. 1.2 The values stated in inch-pound...
June 1, 2016
Standard Specification for Ni-Fe-Cr-Mo-Cu Alloy (UNS N08825, UNS N08221, and UNS N06845) Plate, Sheet, and Strip
1.1 This specification2 covers rolled nickel-iron-chromium-molybdenum-copper alloy (UNS N08825, UNS N08221, and UNS N06845)3 plate, sheet, and strip. 1.2 The values stated in inch-pound units are to...
October 1, 2011
Standard Specification for Ni-Fe-Cr-Mo-Cu Alloy (UNS N08825, UNS N08221, and
UNS N06845) Plate, Sheet, and Strip
1.1 This specification covers rolled nickel-iron-chromium-molybdenum-copper alloy (UNS N08825, UNS N08221, and UNS N06845) plate, sheet, and strip. 1.2 The values stated in inch-pound units are to...
October 1, 2009
Standard Specification for Ni-Fe-Cr-Mo-Cu Alloy (UNS N08825 and UNS N08221)* Plate, Sheet, and Strip
1.1 This specification covers rolled nickel-iron-chromium-molybdenum-copper alloy (UNS N08825 and UNS N08221)* plate, sheet, and strip. 1.2 The values stated in inch-pound units are to be regarded...
May 1, 2005
Standard Specification for Ni-Fe-Cr-Mo-Cu Alloy (UNS N08825 and UNS N08221)* Plate, Sheet, and Strip
1.1 This specification covers rolled nickel-iron-chromium-molybdenum-copper alloy (UNS N08825 and UNS N08221)* plate, sheet, and strip. 1.2 The values stated in inch-pound units are to be regarded as...
January 1, 1993
Standard Specification for Ni-Fe-Cr-Mo-Cu Alloy (UNS N08825 and UNS N08221)* Plate, Sheet, and Strip
1.1 This specification covers rolled nickel-iron-chro- mium-molybdenum-copper alloy (UNS N08825 and UNS N08221)* plate, sheet, and strip. 1.2 The values stated in inch-pound units are to be regarded...
Advertisement