DLA - SMD-5962-89868 REV A

MICROCIRCUIT, LINEAR, POSITIVE, ADJUSTABLE, VOLTAGE REGULATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 4 May 2006
Status: inactive
Page Count: 10
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

July 20, 2018
MICROCIRCUIT, LINEAR, POSITIVE, ADJUSTABLE, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
August 23, 2012
MICROCIRCUIT, LINEAR, POSITIVE, ADJUSTABLE, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD-5962-89868 REV A
May 4, 2006
MICROCIRCUIT, LINEAR, POSITIVE, ADJUSTABLE, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 19, 2001
MICROCIRCUIT, LINEAR, POSITIVE, ADJUSTABLE, VOLTAGE REGULATOR, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement