DLA - SMD-5962-89868
MICROCIRCUIT, LINEAR, POSITIVE, ADJUSTABLE, VOLTAGE REGULATOR, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 19 December 2001 |
| Status: | inactive |
| Page Count: | 10 |
Document History
July 20, 2018
MICROCIRCUIT, LINEAR, POSITIVE, ADJUSTABLE, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
August 23, 2012
MICROCIRCUIT, LINEAR, POSITIVE, ADJUSTABLE, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
May 4, 2006
MICROCIRCUIT, LINEAR, POSITIVE, ADJUSTABLE, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-89868
December 19, 2001
MICROCIRCUIT, LINEAR, POSITIVE, ADJUSTABLE, VOLTAGE REGULATOR, MONOLITHIC SILICON
A description is not available for this item.