FORD WSS-M12A4-A2

LUBRICANT, SOLID FILM, HIGH TEMPERATURE ANTISEIZE (NICKEL FREE) ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 10 February 2005
Status: active
Page Count: 2
scope:

The material defined by this specification is a metal-free, semi-synthetic lubricating paste containing inorganic lubricants and other additives to provide good adhesion to substrates and high temperature performance without the use of toxic metal powders.

Document History

FORD WSS-M12A4-A2
February 10, 2005
LUBRICANT, SOLID FILM, HIGH TEMPERATURE ANTISEIZE (NICKEL FREE) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a metal-free, semi-synthetic lubricating paste containing inorganic lubricants and other additives to provide good adhesion to substrates and high...
August 19, 2002
LUBRICANT, SOLID FILM, HIGH TEMPERATURE ANTISEIZE (NICKEL FREE) ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a metal-free, semi-synthetic lubricating paste containing inorganic lubricants and other additives to provide good adhesion to substrates and...

References

Advertisement