FORD WSS-M12A4-A2

LUBRICANT, SOLID FILM, HIGH TEMPERATURE ANTISEIZE (NICKEL FREE) ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 19 August 2002
Status: inactive
Page Count: 2
scope:

1. SCOPE

The material defined by this specification is a metal-free, semi-synthetic lubricating paste containing inorganic lubricants and other additives to provide good adhesion to substrates and high temperature performance without the use of toxic metal powders.

Document History

February 10, 2005
LUBRICANT, SOLID FILM, HIGH TEMPERATURE ANTISEIZE (NICKEL FREE) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a metal-free, semi-synthetic lubricating paste containing inorganic lubricants and other additives to provide good adhesion to substrates and high...
FORD WSS-M12A4-A2
August 19, 2002
LUBRICANT, SOLID FILM, HIGH TEMPERATURE ANTISEIZE (NICKEL FREE) ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a metal-free, semi-synthetic lubricating paste containing inorganic lubricants and other additives to provide good adhesion to substrates and...

References

Advertisement