IEC 60127-2

Miniature fuses - Part 2: Cartridge fuse-links

inactive
Buy Now
Organization: IEC
Publication Date: 1 November 2003
Status: inactive
Page Count: 74
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

This part of IEC 60127 relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions measuring 5 mm × 20 mm and 6,3 mm × 32 mm for the protection of electric appliances, electronic equipment and component parts thereof, normally intended for use indoors.

It does not apply to fuses for appliances intended to be used under special conditions, such as in corrosive or explosive atmospheres.

This standard applies in addition to the requirements of Part 1.

The object of this standard is to define special and additional test methods for cartridge fuse-links applying in addition to the requirements of Part 1.

Document History

September 1, 2020
Miniature fuses – Part 2: Cartridge fuse-links
Scope and object This part of IEC 60127 relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions measuring 5 mm × 20 mm and 6,3 mm × 32 mm for the...
September 1, 2020
AMENDMENT 1 Miniature fuses – Part 2: Cartridge fuse-links
A description is not available for this item.
September 1, 2014
Miniature fuses – Part 2: Cartridge fuse-links
Scope and object This part of IEC 60127 relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions measuring 5 mm × 20 mm and 6,3 mm × 32 mm for the...
August 1, 2010
Miniature fuses – Part 2: Cartridge fuse-links
Scope and object This part of IEC 60127 relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions measuring 5 mm × 20 mm and 6,3 mm × 32 mm for the...
June 1, 2010
AMENDMENT 2 Miniature fuses – Part 2: Cartridge fuse-links
This part of IEC 60127 relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions measuring 5 mm × 20 mm and 6,3 mm × 32 mm for the protection of electric...
IEC 60127-2
November 1, 2003
Miniature fuses - Part 2: Cartridge fuse-links
This part of IEC 60127 relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions measuring 5 mm × 20 mm and 6,3 mm × 32 mm for the protection of electric...
September 1, 2003
Amendment 1 Miniature fuses - Part 2: Cartridge fuse-links
A description is not available for this item.
January 1, 2003
Miniature fuses - Part 2: Cartridge fuse-links
A description is not available for this item.
January 1, 1989
Miniature Fuses Part 2: Cartridge Fuse-Links
A description is not available for this item.

References

Advertisement