IEC 60127-2
Miniature fuses – Part 2: Cartridge fuse-links
| Organization: | IEC |
| Publication Date: | 1 September 2014 |
| Status: | inactive |
| Page Count: | 94 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
scope:
Scope and object
This part of IEC 60127 relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions measuring 5 mm × 20 mm and 6,3 mm × 32 mm for the protection of electric appliances, electronic equipment and component parts thereof, normally intended for use indoors.
It does not apply to cartridge fuse-links for appliances intended to be used under special conditions, such as in corrosive or explosive atmospheres.
This standard applies in addition to the requirements of IEC 60127-1.
The object of this standard is to define special and additional test methods for cartridge fuselinks applying in addition to the requirements of IEC 60127-1.
Document History