IEC - 60127-2 AMD 1

Amendment 1 Miniature fuses - Part 2: Cartridge fuse-links

inactive
Organization: IEC
Publication Date: 1 September 2003
Status: inactive
Page Count: 92
ICS Code (Fuses and other overcurrent protection devices): 29.120.50

Document History

September 1, 2020
Miniature fuses – Part 2: Cartridge fuse-links
Scope and object This part of IEC 60127 relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions measuring 5 mm × 20 mm and 6,3 mm × 32 mm for the...
September 1, 2020
AMENDMENT 1 Miniature fuses – Part 2: Cartridge fuse-links
A description is not available for this item.
September 1, 2014
Miniature fuses – Part 2: Cartridge fuse-links
Scope and object This part of IEC 60127 relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions measuring 5 mm × 20 mm and 6,3 mm × 32 mm for the...
August 1, 2010
Miniature fuses – Part 2: Cartridge fuse-links
Scope and object This part of IEC 60127 relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions measuring 5 mm × 20 mm and 6,3 mm × 32 mm for the...
June 1, 2010
AMENDMENT 2 Miniature fuses – Part 2: Cartridge fuse-links
This part of IEC 60127 relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions measuring 5 mm × 20 mm and 6,3 mm × 32 mm for the protection of electric...
November 1, 2003
Miniature fuses - Part 2: Cartridge fuse-links
This part of IEC 60127 relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions measuring 5 mm × 20 mm and 6,3 mm × 32 mm for the protection of electric...
60127-2 AMD 1
September 1, 2003
Amendment 1 Miniature fuses - Part 2: Cartridge fuse-links
A description is not available for this item.
January 1, 2003
Miniature fuses - Part 2: Cartridge fuse-links
A description is not available for this item.
January 1, 1989
Miniature Fuses Part 2: Cartridge Fuse-Links
A description is not available for this item.
Advertisement