DLA - SMD-5962-97557 REV A

MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTICAL COUPLER

inactive
Organization: DLA
Publication Date: 6 September 2002
Status: inactive
Page Count: 11

Document History

November 5, 2021
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTICAL COUPLER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
February 2, 2017
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTICAL COUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
December 5, 2012
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTICAL COUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
May 2, 2010
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTICAL COUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
February 5, 2007
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTICAL COUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-97557 REV A
September 6, 2002
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTICAL COUPLER
A description is not available for this item.
December 18, 1997
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTICAL COUPLER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
Advertisement