DLA - SMD-5962-97557 REV F

MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTICAL COUPLER

active, Most Current
Organization: DLA
Publication Date: 5 November 2021
Status: active
Page Count: 11
scope:

Scope.

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD-5962-97557 REV F
November 5, 2021
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTICAL COUPLER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
February 2, 2017
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTICAL COUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
December 5, 2012
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTICAL COUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
May 2, 2010
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTICAL COUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
February 5, 2007
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTICAL COUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
September 6, 2002
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTICAL COUPLER
A description is not available for this item.
December 18, 1997
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTICAL COUPLER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...

References

Advertisement