DLA - SMD-5962-97557

MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTICAL COUPLER

inactive
Organization: DLA
Publication Date: 18 December 1997
Status: inactive
Page Count: 15
scope:

This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-PRF-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 HCPL-7851 Optical coupler, single channel

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device performance documentation D, E, G, H, or K Certification and qualification to MIL-PRF-38534

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style P CDIP2-T8 8 Dual-in-line X See figure 1 8 Dual-in-line Y See figure 1 8 Dual-in-line

The lead finish shall be as specified in MIL-PRF-38534.

Storage temperature (TS)................................ −65°C to +150°C Supply voltage range (VDD1), (VDD2)..................... 0.0 to 5.5 V Steady-state input voltage range (VIN+, VIN−)........... −2.0 V to VDD1 + 0.5 V 2/ 2 second transient input voltage range.................. −6.0 V to VDD1 + 0.5 V 2/ Output voltage range (VOUT+, VOUT−)..................... −0.5 V to VDD2 +0.5 V Junction temperature (TJ)............................... +175°C Lead solder temperature (soldering, 10 seconds)......... +260°C (1.6 mm below seating plane)

Supply voltage range.................................... +4.5 V dc minimum to +5.5 V dc maximum Input voltage range..................................... −200 mV dc minimum to +200 mV dc maximum Ambient operating temperature range (TA)................ −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

November 5, 2021
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTICAL COUPLER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
February 2, 2017
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTICAL COUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
December 5, 2012
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTICAL COUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
May 2, 2010
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTICAL COUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
February 5, 2007
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTICAL COUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
September 6, 2002
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTICAL COUPLER
A description is not available for this item.
SMD-5962-97557
December 18, 1997
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTICAL COUPLER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
Advertisement