IEEE C57.12.23

Standard for Transformers - Underground-Type, Self-Cooled, Single- Phase Distribution Transformers with Separable, Insulated, High-Voltage Connectors; High Voltage (24 940 GrdY/14 400 V and Below) and Low Voltage (240/120 V, 167 kVA and Smaller)

inactive
Buy Now
Organization: IEEE
Publication Date: 19 March 1992
Status: inactive
Page Count: 15

Document History

December 5, 2018
Submersible Single-Phase Transformers: 250 kVA and Smaller; High Voltage 34 500 GrdY/19 920 V and Below; Low Voltage 600 V and Below
This standard covers certain electrical, dimensional, and mechanical characteristics and takes into consideration certain safety features of single-phase, 60 Hz, liquid-immersed, self-cooled,...
March 19, 2009
Submersible Single-Phase Transformers: 167 kVA and Smaller; High Voltage 25 000 V and Below; Low Voltage 600 V and Below
This standard covers certain electrical, dimensional, and mechanical characteristics and takes into consideration certain safety features of single-phase, 60 Hz, mineral-oil-immersed, self-cooled,...
June 13, 2002
Standard for Underground Type, Self-Cooled,Single-Phase, Distribution Transformers with Separable Insulated High-Voltage Connectors; High Voltage 25 000 V and Below; Low Voltage 600 V and Below; 167 kVA and Smaller
This standard covers certain electrical, dimensional, and mechanical characteristics and takes into consideration certain safety features of single-phase, 60 Hz, mineral-oil-immersed, self-cooled,...
IEEE C57.12.23
March 19, 1992
Standard for Transformers - Underground-Type, Self-Cooled, Single- Phase Distribution Transformers with Separable, Insulated, High-Voltage Connectors; High Voltage (24 940 GrdY/14 400 V and Below) and Low Voltage (240/120 V, 167 kVA and Smaller)
A description is not available for this item.
Advertisement