IEEE C57.12.23

Standard for Underground Type, Self-Cooled,Single-Phase, Distribution Transformers with Separable Insulated High-Voltage Connectors; High Voltage 25 000 V and Below; Low Voltage 600 V and Below; 167 kVA and Smaller

inactive
Buy Now
Organization: IEEE
Publication Date: 13 June 2002
Status: inactive
Page Count: 15
scope:

This standard covers certain electrical, dimensional, and mechanical characteristics and takes into consideration certain safety features of single-phase, 60 Hz, mineral-oil-immersed, self-cooled, distribution transformers with separable insulated high-voltage connectors. These transformers are rated 167 kVA and smaller, with high voltages of 25 000 V and below and with low voltages of 600 V and below. These transformers are generally used for step-down purposes from an underground primary cable supply and are suitable for occasional submerged operation.

This standard does not cover the electrical and mechanical requirements of any accessory devices that may be supplied with the transformer.

Purpose

This standard is intended for use as a basis for determining performance, interchangeability, and safety of the equipment covered, and to assist in the proper selection of such equipment.

 

Document History

December 5, 2018
Submersible Single-Phase Transformers: 250 kVA and Smaller; High Voltage 34 500 GrdY/19 920 V and Below; Low Voltage 600 V and Below
This standard covers certain electrical, dimensional, and mechanical characteristics and takes into consideration certain safety features of single-phase, 60 Hz, liquid-immersed, self-cooled,...
March 19, 2009
Submersible Single-Phase Transformers: 167 kVA and Smaller; High Voltage 25 000 V and Below; Low Voltage 600 V and Below
This standard covers certain electrical, dimensional, and mechanical characteristics and takes into consideration certain safety features of single-phase, 60 Hz, mineral-oil-immersed, self-cooled,...
IEEE C57.12.23
June 13, 2002
Standard for Underground Type, Self-Cooled,Single-Phase, Distribution Transformers with Separable Insulated High-Voltage Connectors; High Voltage 25 000 V and Below; Low Voltage 600 V and Below; 167 kVA and Smaller
This standard covers certain electrical, dimensional, and mechanical characteristics and takes into consideration certain safety features of single-phase, 60 Hz, mineral-oil-immersed, self-cooled,...
March 19, 1992
Standard for Transformers - Underground-Type, Self-Cooled, Single- Phase Distribution Transformers with Separable, Insulated, High-Voltage Connectors; High Voltage (24 940 GrdY/14 400 V and Below) and Low Voltage (240/120 V, 167 kVA and Smaller)
A description is not available for this item.

References

Advertisement