IEEE C57.12.23
Submersible Single-Phase Transformers: 167 kVA and Smaller; High Voltage 25 000 V and Below; Low Voltage 600 V and Below
| Organization: | IEEE |
| Publication Date: | 19 March 2009 |
| Status: | inactive |
| Page Count: | 21 |
scope:
This standard covers certain electrical, dimensional, and mechanical characteristics and takes into consideration certain safety features of single-phase, 60 Hz, mineral-oil-immersed
This standard does not cover the electrical and mechanical requirements of any accessory devices that may be supplied with the transformer.
Purpose
This standard is intended for use as a basis for determining performance, interchangeability, and safety of the equipment covered, and to assist in the proper selection of such equipment.
Document History