FORD WA990

SURFACE DISCONTINUITIES OF BOLTS, SCREWS AND STUDS

inactive
Buy Now
Organization: FORD
Publication Date: 1 July 1996
Status: inactive
Page Count: 1
scope:

1. SCOPE.

This standard defines limits for various types of surface discontinuities on bolts, screws and studs with thread diameters from 5 up to and including 24mm. NOTE: The term "permissible discontinuity" only applies provided that all requirements of WA 950 are satisfied. The visual inspection requirements of Clause 3.2 are mandatory. All other requirements are for reference purposes unless otherwise specified on the Ford standard or utility part drawing. REFERENCES. IS0 1 -Standard reference temperature for industrial length measurement. IS0 468 -Surface Roughness IS0 1302 -Technical Drawings -Method of Indicating Surface Texture. IS0 4288 -Rules and Procedures for the measurement of surface roughness parameters using stylus instruments. IS0 6 157/l -Fasteners -Surface discontinuities -Part 1: Bolts, screws and studs for general requirements. IS0 6157/3 -Fasteners -Surface discontinuities -Part 3: Bolts, screws and studs for special requirements. QS-9000 -Quality Syst

Document History

July 12, 2019
SURFACE DISCONTINUITIES OF BOLTS AND STUDS
This standard defines limits for various types of surface discontinuities on bolts and studs with thread diameters from 5 mm up to and including 24 mm.
August 19, 2009
SURFACE DISCONTINUITIES OF BOLTS AND STUDS
This standard defines limits for various types of surface discontinuities on bolts and studs with thread diameters from 5 up to and including 24 mm. NOTE: The term "permissible discontinuity" only...
November 1, 2002
Surface Discontinuities of Bolts and Studs
1. SCOPE. This standard defines limits for various types of surface discontinuities on bolts and studs with thread diameters from 5 up to and including 24 mm.
FORD WA990
July 1, 1996
SURFACE DISCONTINUITIES OF BOLTS, SCREWS AND STUDS
1. SCOPE. This standard defines limits for various types of surface discontinuities on bolts, screws and studs with thread diameters from 5 up to and including 24mm. NOTE: The term "permissible...

References

Advertisement