FORD WA990

Surface Discontinuities of Bolts and Studs

inactive
Buy Now
Organization: FORD
Publication Date: 1 November 2002
Status: inactive
Page Count: 1
scope:

1. SCOPE.

This standard defines limits for various types of surface discontinuities on bolts and studs with thread diameters from 5 up to and including 24 mm.

Document History

July 12, 2019
SURFACE DISCONTINUITIES OF BOLTS AND STUDS
This standard defines limits for various types of surface discontinuities on bolts and studs with thread diameters from 5 mm up to and including 24 mm.
August 19, 2009
SURFACE DISCONTINUITIES OF BOLTS AND STUDS
This standard defines limits for various types of surface discontinuities on bolts and studs with thread diameters from 5 up to and including 24 mm. NOTE: The term "permissible discontinuity" only...
FORD WA990
November 1, 2002
Surface Discontinuities of Bolts and Studs
1. SCOPE. This standard defines limits for various types of surface discontinuities on bolts and studs with thread diameters from 5 up to and including 24 mm.
July 1, 1996
SURFACE DISCONTINUITIES OF BOLTS, SCREWS AND STUDS
1. SCOPE. This standard defines limits for various types of surface discontinuities on bolts, screws and studs with thread diameters from 5 up to and including 24mm. NOTE: The term "permissible...

References

Advertisement