DS/HD 21.2 S3/A1
Cables of rated voltages up to and including 450/750 V and having thermoplastic insulation - Part 2: Test methods
inactive, Most Current
| Organization: | DS |
| Publication Date: | 20 December 2002 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Wires): | 29.060.10 |
scope:
HD 21 applies to rigid and flexible cables with insulation and sheath, if any, based on polyvinyl chloride, of rated voltages U0/U up to and including 450/750 V used in power installations of nominal voltage not exceeding 450/750 V A.C. This Part 2 specifies the methods of carrying out the tests specified in HD 21 in conjunction with HD 405.1 and EN 60811.
Document History
DS/HD 21.2 S3/A1
December 20, 2002
Cables of rated voltages up to and including 450/750 V and having thermoplastic insulation - Part 2: Test methods
HD 21 applies to rigid and flexible cables with insulation and sheath, if any, based on polyvinyl chloride, of rated voltages U0/U up to and including 450/750 V used in power installations of nominal...
December 23, 1997
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 2: Test methods
HD 21 applies to rigid and flexible cables with insulation and sheath, if any, based on polyvinyl chloride, of rated voltages U0/U up to and including 450/750 V used in power installations of nominal...
November 29, 1994
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 2: Test methods
HD 21 applies to rigid and flexible cables with insulation and sheath, if any, based on polyvinyl chloride, of rated voltages up to and including 450/750 V used in power installations of nominal...