DS/HD 21.2 S2

Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 2: Test methods

inactive
Organization: DS
Publication Date: 29 November 1994
Status: inactive
ICS Code (Cables): 29.060.20
scope:

HD 21 applies to rigid and flexible cables with insulation and sheath, if any, based on polyvinyl chloride, of rated voltages up to and including 450/750 V used in power installations of nominal voltage not exceeding 450/750 V A.C. This Part 2 specifies the methods of carrying out the tests specified in HD 21 in conjunction with harmonised documents HD 405 Part 1 and HD 505.

Document History

December 20, 2002
Cables of rated voltages up to and including 450/750 V and having thermoplastic insulation - Part 2: Test methods
HD 21 applies to rigid and flexible cables with insulation and sheath, if any, based on polyvinyl chloride, of rated voltages U0/U up to and including 450/750 V used in power installations of nominal...
December 23, 1997
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 2: Test methods
HD 21 applies to rigid and flexible cables with insulation and sheath, if any, based on polyvinyl chloride, of rated voltages U0/U up to and including 450/750 V used in power installations of nominal...
DS/HD 21.2 S2
November 29, 1994
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 2: Test methods
HD 21 applies to rigid and flexible cables with insulation and sheath, if any, based on polyvinyl chloride, of rated voltages up to and including 450/750 V used in power installations of nominal...
Advertisement