DS/HD 21.2 S3
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 2: Test methods
inactive
| Organization: | DS |
| Publication Date: | 23 December 1997 |
| Status: | inactive |
| Page Count: | 35 |
| ICS Code (Wires): | 29.060.10 |
scope:
HD 21 applies to rigid and flexible cables with insulation and sheath, if any, based on polyvinyl chloride, of rated voltages U0/U up to and including 450/750 V used in power installations of nominal voltage not exceeding 450/750 V A.C. This Part 2 specifies the methods of carrying out the tests specified in HD 21 in conjunction with HD 405.1 and EN 60811.
Document History
December 20, 2002
Cables of rated voltages up to and including 450/750 V and having thermoplastic insulation - Part 2: Test methods
HD 21 applies to rigid and flexible cables with insulation and sheath, if any, based on polyvinyl chloride, of rated voltages U0/U up to and including 450/750 V used in power installations of nominal...
DS/HD 21.2 S3
December 23, 1997
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 2: Test methods
HD 21 applies to rigid and flexible cables with insulation and sheath, if any, based on polyvinyl chloride, of rated voltages U0/U up to and including 450/750 V used in power installations of nominal...
November 29, 1994
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 2: Test methods
HD 21 applies to rigid and flexible cables with insulation and sheath, if any, based on polyvinyl chloride, of rated voltages up to and including 450/750 V used in power installations of nominal...