DLA - SMD-5962-93087 REV A
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ELECTRICALLY ERASABLE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 13 July 1993 |
| Status: | inactive |
| Page Count: | 23 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Access time 01 110 EE CMOS 900-gate programmable 20 ns array logic
The device class designator shall be a single letter identifying the product assurance level (see 6.6 herein) as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X see figure 1 44 leaded chip carrier
The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range (VCC) . . . . . . . . −0.5 V dc to +7.0 V dc Programming supply voltage range (VPP) . . −0.5 V dc to +9.50 V dc DC input voltage range . . . . . . . . . . −0.5 V dc to VCC +0.5 V dc Power dissipation (PD). . . . . . . . . . . .935 W Storage temperature range . . . . . . . . . −65°C to +150°C Junction temperature (TJ) 2/. . . . . . . . +200°C Thermal resistance, junction-to-case (θJC): Case X . . . . . . . . . . . . . . . . . 20° C/W 3/ DC supply current (ICC or ISS) . . . . . . 170 mA DC output current (IO) per pin. . . . . . . +25 mA Endurance . . . . . . . . . . . . . . . . . 100 cycles (minimum) Data retention. . . . . . . . . . . . . . . 20 years minimum
Supply voltage range (VCC). . . . . . . . . +4.5 V dc to +5.5 V dc Minimum high level input voltage range (VIH) . . . . . . . . . . . 2.0 V dc to VCC +0.5 V dc Maximum low level input voltage range (VIL) . . . . . . . . . . . 0.5 V dc to +0.8 V dc Case operating temperature range (TC) . . . −55°C to +125°C Input rise time (TR) . . . . . . . . . . . 50 ns maximum Input fall time (TE) . . . . . . . . . . . 50 ns maximum Clock pins, rise time . . . . . . . . . . . 10 ns maximum Clock pins, fall time . . . . . . . . . . . 10 ns maximum
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) . . . . 5/ percent
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History