DOD - SMD 5962-93087

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ELECTRICALLY ERASABLE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 23 November 2012
Status: active
Page Count: 21
scope:

This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device class M and Q), and nontraditional performance environment (device class N). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN. For device class N, the user is cautioned to assure that the device is appropriate for the application environment.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 19, 2023
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ELECTRICALLY ERASABLE PROGRAMMABLE, LOGIC ARRAY, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
SMD 5962-93087
November 23, 2012
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ELECTRICALLY ERASABLE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device class M and Q), and nontraditional performance environment...
July 13, 1993
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ELECTRICALLY ERASABLE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
February 25, 1993
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ELECTRICALLY ERASABLE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement