DLA - SMD-5962-95646 REV A
MICROCIRCUIT, DIGITAL, ADVANCED BICMOS, 20-BIT BUS-INTERFACE D-TYPE LATCHES WITH TRI-STATE OUTPUTS, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 14 June 1996 |
| Status: | inactive |
| Page Count: | 22 |
Document History
November 25, 2014
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 20-BIT BUS-INTERFACE D-TYPE LATCH WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
August 1, 2008
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 20-BIT BUS-INTERFACE D-TYPE LATCH WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-95646 REV A
June 14, 1996
MICROCIRCUIT, DIGITAL, ADVANCED BICMOS, 20-BIT BUS-INTERFACE D-TYPE LATCHES WITH TRI-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
November 9, 1995
MICROCIRCUIT, DIGITAL, ADVANCED BICMOS, 20-BIT BUS-INTERFACE D-TYPE LATCHES WITH TRI-STATE OUTPUTS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...