HOLDEN - HN 2237
Foam - Closed Cell - High Temperature Resistance
active, Most Current
Buy Now
| Organization: | HOLDEN |
| Publication Date: | 1 February 2000 |
| Status: | active |
| Page Count: | 2 |
scope:
1 SCOPE
The material defined by this specification is a closed cell polymeric foam with good resistance to weather, oxidation and heat. The material has a substantial skin and a pressure sensitive acrylic adhesive with a paper liner on one side. The service temperature range is 40 to 130 o C.
Document History
June 1, 2014
FOAM - CLOSED CELL - HIGH TEMPERATURE RESISTANCE
A description is not available for this item.
HN 2237
February 1, 2000
Foam - Closed Cell - High Temperature Resistance
1 SCOPE The material defined by this specification is a closed cell polymeric foam with good resistance to weather, oxidation and heat. The material has a substantial skin and a pressure sensitive...
October 1, 1996
Foam - Closed Cell - High Temperature Resistance
1 SCOPE The material defined by this specification is a closed cell polymeric foam with good resistance to weather, oxidation and heat. The material has a substantial skin and a pressure sensitive...