ISO 3949
Plastics hoses and hose assemblies Textile-reinforced types for hydraulic applications Specification
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 December 2004 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Piping and couplings): | 23.100.40 |
| ICS Code (Hoses): | 83.140.40 |
Document History
July 1, 2020
Plastics hoses and hose assemblies — Textile-reinforced types for hydraulic applications — Specification
This document specifies requirements for three types of textile-reinforced thermoplastics hoses and hose assemblies of nominal size from 3,2 to 25. Each type is divided into two classes dependent on...
June 1, 2018
Plastics hoses and hose assemblies - Textile-reinforced types for hydraulic applications - Specification
This document specifies requirements for three types of textile-reinforced thermoplastics hose and hose assembly of nominal size from 3,2 to 25. Each type is divided into two classes dependent on...
September 1, 2009
Plastics hoses and hose assemblies — Textile-reinforced types for hydraulic applications — Specification
This International Standard specifies requirements for three types of textile-reinforced thermoplastics hose and hose assembly of nominal size from 3,2 to 25. Each type is divided into two classes...
ISO 3949
December 1, 2004
Plastics hoses and hose assemblies Textile-reinforced types for hydraulic applications Specification
A description is not available for this item.
January 1, 1991
Plastics Hoses and Hose Assemblies - Thermoplastics, Textile- Reinforced, Hydraulic Type - Specification
A description is not available for this item.
March 15, 1980
Plastics hoses and hose assemblies - Thermoplastics, textile-reinforced, hydraulic type
Scope and field of application
This International Standard specifies requirements for two types of thermoplastics hoses with textile reinforcement, the design working pressure ranges for which are...