ISO 3949
Plastics Hoses and Hose Assemblies - Thermoplastics, Textile- Reinforced, Hydraulic Type - Specification
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1991 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Piping and couplings): | 23.100.40 |
| ICS Code (Hoses): | 83.140.40 |
Document History
July 1, 2020
Plastics hoses and hose assemblies — Textile-reinforced types for hydraulic applications — Specification
This document specifies requirements for three types of textile-reinforced thermoplastics hoses and hose assemblies of nominal size from 3,2 to 25. Each type is divided into two classes dependent on...
June 1, 2018
Plastics hoses and hose assemblies - Textile-reinforced types for hydraulic applications - Specification
This document specifies requirements for three types of textile-reinforced thermoplastics hose and hose assembly of nominal size from 3,2 to 25. Each type is divided into two classes dependent on...
September 1, 2009
Plastics hoses and hose assemblies — Textile-reinforced types for hydraulic applications — Specification
This International Standard specifies requirements for three types of textile-reinforced thermoplastics hose and hose assembly of nominal size from 3,2 to 25. Each type is divided into two classes...
December 1, 2004
Plastics hoses and hose assemblies Textile-reinforced types for hydraulic applications Specification
A description is not available for this item.
ISO 3949
January 1, 1991
Plastics Hoses and Hose Assemblies - Thermoplastics, Textile- Reinforced, Hydraulic Type - Specification
A description is not available for this item.
March 15, 1980
Plastics hoses and hose assemblies - Thermoplastics, textile-reinforced, hydraulic type
Scope and field of application
This International Standard specifies requirements for two types of thermoplastics hoses with textile reinforcement, the design working pressure ranges for which are...