MODUK - DEF-5138-41
Specification for Capacitors, Fixed, Glass or Porcelain Dielectric (09.69);
active, Most Current
| Organization: | MODUK |
| Publication Date: | 1 September 1969 |
| Status: | active |
| Page Count: | 32 |
scope:
This spesification relates to the detail requirements for capacitors, fixed, glass or porcelain dielectric. It is to be used in conjunction with the parent specification DEF 5138 all the requirements in which are applicable, unless otherwise stated herein. It gives details of dimensions, ratings, values and other requirements peculiar to the range of standards defined.
Document History
DEF-5138-41
September 1, 1969
Specification for Capacitors, Fixed, Glass or Porcelain Dielectric (09.69);
This spesification relates to the detail requirements for capacitors, fixed, glass or porcelain dielectric. It is to be used in conjunction with the parent specification DEF 5138 all the requirements...