MODUK - DEF-5138-12

Specification for Capacitors, Fixed, Paper Metallized, and Polyethylene Terephthalate Dielectrics (Mixed Dielectrics) (03.68);

active, Most Current
Organization: MODUK
Publication Date: 1 March 1968
Status: active
Page Count: 21
scope:

This specification relates to the detail requirements for capacitors, fixed, paper metallized and polyethylene terephthalate dielectrics. It is to be used in conjuction with the parent specification DEF-5138 all the requirements in which are applicable, unless otherwise stated herein. It gives details of dimensions, ratings, values and other requirements peculiar to the range of standards defined.

Document History

DEF-5138-12
March 1, 1968
Specification for Capacitors, Fixed, Paper Metallized, and Polyethylene Terephthalate Dielectrics (Mixed Dielectrics) (03.68);
This specification relates to the detail requirements for capacitors, fixed, paper metallized and polyethylene terephthalate dielectrics. It is to be used in conjuction with the parent specification...

References

Advertisement