IEEE C37.122

Standard Gas-Insulated Substations (Section 2.2.2: Pressurized Enclosures)

inactive
Buy Now
Organization: IEEE
Publication Date: 1 January 1991
Status: inactive
Page Count: 3

Document History

June 16, 2021
High-Voltage Gas-Insulated Substations Rated Above 52 kV
The requirements for gas-insulated substations (GIS) for alternating current (ac) applications above 52 kV are contained in this standard. GIS is an assembly of switching and bus components and may...
October 14, 2011
Errata to High Voltage Gas-Insulated Substations Rated Above 52 kV - Correction Sheet
This standard establishes ratings and requirements for planning, design, testing, installation, and operation of gas-insulated substations for alternating-current applications above 52 kV. Typical...
September 30, 2010
High Voltage Gas-Insulated Substations Rated Above 52 kV
This standard establishes ratings and requirements for planning, design, testing, installation, and operation of gas-insulated substations for alternating-current applications above 52 kV. Typical...
December 2, 1993
Standard for Gas-Insulated Substations
Overview This standard establishes ratings and requirements for planning, design, testing, installation, and operation of gasinsulated substations (GIS) for alternating-current applications for...
IEEE C37.122
January 1, 1991
Standard Gas-Insulated Substations (Section 2.2.2: Pressurized Enclosures)
A description is not available for this item.
March 17, 1983
STANDARD FOR GAS- INSULATED SUBSTATIONS
A description is not available for this item.
Advertisement