IEEE C37.122

Standard for Gas-Insulated Substations

inactive
Buy Now
Organization: IEEE
Publication Date: 2 December 1993
Status: inactive
Page Count: 154
scope:

Overview

This standard establishes ratings and requirements for planning, design, testing, installation, and operation of gasinsulated substations (GIS) for alternating-current applications for voltages from 72.5 to 800 kV. Typical installations are assemblies of specialized devices such as circuit breakers, switches, bushings, buses, instrumentation, and the gasinsulating system. It does not include certain items that may be directly connected to gas-insulated substations, such as power transformers and protective relaying.

Document History

June 16, 2021
High-Voltage Gas-Insulated Substations Rated Above 52 kV
The requirements for gas-insulated substations (GIS) for alternating current (ac) applications above 52 kV are contained in this standard. GIS is an assembly of switching and bus components and may...
October 14, 2011
Errata to High Voltage Gas-Insulated Substations Rated Above 52 kV - Correction Sheet
This standard establishes ratings and requirements for planning, design, testing, installation, and operation of gas-insulated substations for alternating-current applications above 52 kV. Typical...
September 30, 2010
High Voltage Gas-Insulated Substations Rated Above 52 kV
This standard establishes ratings and requirements for planning, design, testing, installation, and operation of gas-insulated substations for alternating-current applications above 52 kV. Typical...
IEEE C37.122
December 2, 1993
Standard for Gas-Insulated Substations
Overview This standard establishes ratings and requirements for planning, design, testing, installation, and operation of gasinsulated substations (GIS) for alternating-current applications for...
January 1, 1991
Standard Gas-Insulated Substations (Section 2.2.2: Pressurized Enclosures)
A description is not available for this item.
March 17, 1983
STANDARD FOR GAS- INSULATED SUBSTATIONS
A description is not available for this item.

References

Advertisement