IEEE - C37.122

High-Voltage Gas-Insulated Substations Rated Above 52 kV

active, Most Current
Organization: IEEE
Publication Date: 16 June 2021
Status: active
Page Count: 76
scope:

The requirements for gas-insulated substations (GIS) for alternating current (ac) applications above 52 kV are contained in this standard. GIS is an assembly of switching and bus components and may contain a number of buses, circuit breakers, switches, instrument transformers, arresters, and primary terminations. This standard includes all the requirements (including switching requirements) of disconnect switches, ground switches, and fault making ground switches included in a GIS. For the other components comprising the GIS, the additional and/or specific GIS requirements are contained in this standard.

Document History

C37.122
June 16, 2021
High-Voltage Gas-Insulated Substations Rated Above 52 kV
The requirements for gas-insulated substations (GIS) for alternating current (ac) applications above 52 kV are contained in this standard. GIS is an assembly of switching and bus components and may...
October 14, 2011
Errata to High Voltage Gas-Insulated Substations Rated Above 52 kV - Correction Sheet
This standard establishes ratings and requirements for planning, design, testing, installation, and operation of gas-insulated substations for alternating-current applications above 52 kV. Typical...
September 30, 2010
High Voltage Gas-Insulated Substations Rated Above 52 kV
This standard establishes ratings and requirements for planning, design, testing, installation, and operation of gas-insulated substations for alternating-current applications above 52 kV. Typical...
December 2, 1993
Standard for Gas-Insulated Substations
Overview This standard establishes ratings and requirements for planning, design, testing, installation, and operation of gasinsulated substations (GIS) for alternating-current applications for...
January 1, 1991
Standard Gas-Insulated Substations (Section 2.2.2: Pressurized Enclosures)
A description is not available for this item.
March 17, 1983
STANDARD FOR GAS- INSULATED SUBSTATIONS
A description is not available for this item.

References

Advertisement