IEEE C95.1

Standard for Safety Levels with Respect to Human Exposure to Radio Frequency Electromagnetic Fields, 3 kHz to 300 GHz

inactive
Buy Now
Organization: IEEE
Publication Date: 3 October 2005
Status: inactive
Page Count: 250
scope:

Recommendations are made to protect against established adverse health effects in human beings associated with exposure to electric, magnetic and electromagnetic fields in the frequency range of 3 kHz to 300 GHz. The recommendations are expressed in terms of basic restrictions (BRs) and maximum permissible exposure (MPE) values. The BRs are limits on internal fields, specific absorption rate (SAR), and current density; the MPEs, which are derived from the BRs, are limits on external fields and induced and contact current. The recommendations, which protect against effects associated with electrostimulation and tissue and whole-body heating, are intended to apply to all human exposures except for exposure of patients by, or under the direction of, physicians and medical professionals. These recommendations are not intended for the purpose of preventing interference with medical and other devices that may exhibit susceptibility to radio frequency (RF) fields. The recommendations at 300 GHz are compatible with existing recommendations for safe exposure in the infrared frequency range, which begins at 300 GHz, cf., ANSI Z136.1-2000 [B7]1, ICNIRP guidelines [B63], and IEC 60825-1 [B65]. IEEE Std C95.6-20022 is the applicable standard for use at frequencies below 3 kHz.

Document History

September 24, 2020
Standard for Safety Levels with Respect to Human Exposure to Electric, Magnetic, and Electromagnetic Fields, 0 Hz to 300 GHz Corrigenda 2
A description is not available for this item.
February 8, 2019
Standard for Safety Levels with Respect to Human Exposure to Electric, Magnetic, and Electromagnetic Fields, 0 Hz to 300 GHz
This standard specifies exposure criteria and limits to protect against established adverse health effects in humans associated with exposure to electric, magnetic, and electromagnetic fields in the...
February 2, 2010
Safety Levels with Respect to Human Exposure to Radio Frequency Electromagnetic Fields, 3 kHz to 300 GHz Amendment 1: Specifies Ceiling Limits for Induced and Contact Current, Clarifies Distinctions between Localized Exposure and Spatial Peak Power Density
Abstract: Ceiling values for induced and contact current requirements are specified, and distinctions between localized exposure and spatial peak power density are clarified in this amendment.
November 1, 2009
Safety Levels with Respect to Human Exposure to Radio Frequency Electromagnetic Fields, 3 kHz to 300 GHz
Recommendations are made to protect against established adverse health effects in human beings associated with exposure to electric, magnetic and electromagnetic fields in the frequency range of 3...
IEEE C95.1
October 3, 2005
Standard for Safety Levels with Respect to Human Exposure to Radio Frequency Electromagnetic Fields, 3 kHz to 300 GHz
Recommendations are made to protect against established adverse health effects in human beings associated with exposure to electric, magnetic and electromagnetic fields in the frequency range of 3...
June 24, 2004
Safety Levels with Respect to Human Exposure to Radio Frequency Electromagnetic Fields, 3 kHz to 300 GHz Amendment 2: Specific Absorption Rate (SAR) Limits for the Pinna
This Amendmendment modifies IEEE Std C95.1-1991, as amended by C95.1a-1998 by assigning the same SAR requirements to the outer ear (pinna) that are required for the extremeties, e.g., hands, feet,...
January 1, 1999
Standard for Safety Levels with Respect to Human Exposure to Radio Frequency Electromagnetic Fields, 3 kHz to 300 GHz
Recommendations are made to prevent harmful effects in human beings exposed to electromagnetic fields in the frequency range from 3 kHz to 300 GHz. These recommendations are intended to apply to...
January 1, 1999
Standard for Safety Levels with Respect to Human Exposure to Radio Frequency Electromagnetic Fields, 3 kHz to 300 GHz
Recommendations are made to prevent harmful effects in human beings exposed to electromagnetic fields in the frequency range from 3 kHz to 300 GHz. These recommendations are intended to apply to...
December 8, 1998
Standard for Safety Levels with Respect to Human Exposure to Radio Frequency Electromagnetic Fields, 3 kHz to 300 GHz
Recommendations are made to prevent harmful effects in human beings exposed to electromagnetic fields in the frequency range from 3 kHz to 300 GHz. These recommendations are intended to apply to...
September 26, 1991
Standard for Safety Levels with Respect to Human Exposure to Radio Frequency Electromagnetic Fields, 3 kHz to 300 GHz
A description is not available for this item.
September 1, 1982
SAFETY LEVELS WITH RESPECT TO HUMAN EXPOSURE TO RADIO FREQUENCY ELECTROMAGNETIC FIELDS, 300 KHZ TO 100 GHZ (REVISION OF ANSI C95.1-1974)
A description is not available for this item.

References

Advertisement