IEEE - C95.1

Standard for Safety Levels with Respect to Human Exposure to Radio Frequency Electromagnetic Fields, 3 kHz to 300 GHz

inactive
Organization: IEEE
Publication Date: 8 December 1998
Status: inactive
Page Count: 85
scope:

Recommendations are made to prevent harmful effects in human beings exposed to electromagnetic fields in the frequency range from 3 kHz to 300 GHz. These recommendations are intended to apply to exposures in controlled, as well as uncontrolled, environments. These recommendations are not intended to apply to the purposeful exposure of patients by, or under the direction of, practitioners of the healing arts. The recommendations at 300 GHz are compatible with existing recommendations on safe exposure in the infrared frequency range (starting at 300 GHz). See ANSI Z136.1-1993 [B2].(Footnote 1)

Footnote 1 - The numbers in brackets correspond to those of the bibliography in Annex A.

Purpose

This edition is meant to address certain ambiguities in IEEE Std C95.1-1991 and to reflect a more complete understanding of the effects of currents induced in the body from exposure to radio frequency (RF) electromagnetic fields or from grasping conducting objects that are

Document History

September 24, 2020
Standard for Safety Levels with Respect to Human Exposure to Electric, Magnetic, and Electromagnetic Fields, 0 Hz to 300 GHz Corrigenda 2
A description is not available for this item.
February 8, 2019
Standard for Safety Levels with Respect to Human Exposure to Electric, Magnetic, and Electromagnetic Fields, 0 Hz to 300 GHz
This standard specifies exposure criteria and limits to protect against established adverse health effects in humans associated with exposure to electric, magnetic, and electromagnetic fields in the...
February 2, 2010
Safety Levels with Respect to Human Exposure to Radio Frequency Electromagnetic Fields, 3 kHz to 300 GHz Amendment 1: Specifies Ceiling Limits for Induced and Contact Current, Clarifies Distinctions between Localized Exposure and Spatial Peak Power Density
Abstract: Ceiling values for induced and contact current requirements are specified, and distinctions between localized exposure and spatial peak power density are clarified in this amendment.
November 1, 2009
Safety Levels with Respect to Human Exposure to Radio Frequency Electromagnetic Fields, 3 kHz to 300 GHz
Recommendations are made to protect against established adverse health effects in human beings associated with exposure to electric, magnetic and electromagnetic fields in the frequency range of 3...
October 3, 2005
Standard for Safety Levels with Respect to Human Exposure to Radio Frequency Electromagnetic Fields, 3 kHz to 300 GHz
Recommendations are made to protect against established adverse health effects in human beings associated with exposure to electric, magnetic and electromagnetic fields in the frequency range of 3...
June 24, 2004
Safety Levels with Respect to Human Exposure to Radio Frequency Electromagnetic Fields, 3 kHz to 300 GHz Amendment 2: Specific Absorption Rate (SAR) Limits for the Pinna
This Amendmendment modifies IEEE Std C95.1-1991, as amended by C95.1a-1998 by assigning the same SAR requirements to the outer ear (pinna) that are required for the extremeties, e.g., hands, feet,...
January 1, 1999
Standard for Safety Levels with Respect to Human Exposure to Radio Frequency Electromagnetic Fields, 3 kHz to 300 GHz
Recommendations are made to prevent harmful effects in human beings exposed to electromagnetic fields in the frequency range from 3 kHz to 300 GHz. These recommendations are intended to apply to...
January 1, 1999
Standard for Safety Levels with Respect to Human Exposure to Radio Frequency Electromagnetic Fields, 3 kHz to 300 GHz
Recommendations are made to prevent harmful effects in human beings exposed to electromagnetic fields in the frequency range from 3 kHz to 300 GHz. These recommendations are intended to apply to...
C95.1
December 8, 1998
Standard for Safety Levels with Respect to Human Exposure to Radio Frequency Electromagnetic Fields, 3 kHz to 300 GHz
Recommendations are made to prevent harmful effects in human beings exposed to electromagnetic fields in the frequency range from 3 kHz to 300 GHz. These recommendations are intended to apply to...
September 26, 1991
Standard for Safety Levels with Respect to Human Exposure to Radio Frequency Electromagnetic Fields, 3 kHz to 300 GHz
A description is not available for this item.
September 1, 1982
SAFETY LEVELS WITH RESPECT TO HUMAN EXPOSURE TO RADIO FREQUENCY ELECTROMAGNETIC FIELDS, 300 KHZ TO 100 GHZ (REVISION OF ANSI C95.1-1974)
A description is not available for this item.

References

Advertisement