IEEE C95.1
Safety Levels with Respect to Human Exposure to Radio Frequency Electromagnetic Fields, 3 kHz to 300 GHz
| Organization: | IEEE |
| Publication Date: | 1 November 2009 |
| Status: | inactive |
| Page Count: | 3 |
scope:
Recommendations are made to protect against established adverse health effects in human beings associated with exposure to electric, magnetic and electromagnetic fields in the frequency range of 3 kHz to 300 GHz. The recommendations are expressed in terms of basic restrictions (BRs) and maximum permissible exposure (MPE) values. The BRs are limits on internal fields, specific absorption rate (SAR), and current density; the MPEs, which are derived from the BRs, are limits on external fields and induced and contact current. The recommendations, which protect against effects associated with electrostimulation and tissue and whole-body heating, are intended to apply to all human exposures except for exposure of patients by, or under the direction of, physicians and medical professionals. These recommendations are not intended for the purpose of preventing interference with medical and other devices that may exhibit susceptibility to radio frequency (RF) fields. The recommendations at 300 GHz are compatible with existing recommendations for safe exposure in the infrared frequency range, which begins at 300 GHz, cf., ANSI Z136.1-2000 [B7]1, ICNIRP guidelines [B63], and IEC 60825-1 [B65]. IEEE Std C95.6-20022 is the applicable standard for use at frequencies below 3 kHz.
Document History