NPFC - MIL-PRF-19500/555
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, N-CHANNEL, SILICON TYPES 2N6788, 2N6788U, 2N6790, 2N6790U, 2N6792, 2N6792U, 2N6794 AND 2N6794U JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
| Organization: | NPFC |
| Publication Date: | 8 December 1997 |
| Status: | inactive |
| Page Count: | 26 |
scope:
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, power transistor. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two levels of product assurance are provided for each unencapsulated device type.
See figures 1 (TO-205AF), 3 (LCC), and figures 4, 5, 6, and 7 for JANHC and JANKC (die) dimensions.
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Defense Supply Center Columbus, ATTN: DSCC-VAT, 3990 East Broad St., Columbus, OH 43216-5000, by using the addressed Standardization Document Improvement Proposal (DP Form 1426) appearing at the end of this document or by letter.
Document History