DLA - SMD-5962-00522 REV A
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 5-VOLT, DUAL CHANNEL, DC-DC CONVERTER
inactive
| Organization: | DLA |
| Publication Date: | 16 December 2002 |
| Status: | inactive |
| Page Count: | 14 |
Document History
June 7, 2021
MICROCIRCUIT, HYBRID, LINEAR, ±5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
Scope.
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
August 13, 2015
MICROCIRCUIT, HYBRID, LINEAR, ±5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 16, 2009
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
August 6, 2007
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
April 18, 2005
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 5-VOLT, DUAL CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-00522 REV A
December 16, 2002
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 5-VOLT, DUAL CHANNEL, DC-DC CONVERTER
A description is not available for this item.
October 2, 2000
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 5-VOLT, DUAL CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowered high reliability), class H (high reliability), and class K, (highest...