DOD - SMD 5962-00522

MICROCIRCUIT, HYBRID, LINEAR, ±5 VOLT, DUAL CHANNEL, DC/DC CONVERTER

active, Most Current
Buy Now
Organization: DOD
Publication Date: 13 August 2015
Status: active
Page Count: 15
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

June 7, 2021
MICROCIRCUIT, HYBRID, LINEAR, ±5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
SMD 5962-00522
August 13, 2015
MICROCIRCUIT, HYBRID, LINEAR, ±5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 16, 2009
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
August 6, 2007
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
April 18, 2005
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 5-VOLT, DUAL CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
December 16, 2002
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 5-VOLT, DUAL CHANNEL, DC-DC CONVERTER
A description is not available for this item.
October 2, 2000
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 5-VOLT, DUAL CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowered high reliability), class H (high reliability), and class K, (highest...

References

Advertisement