NEMA - ANSI C80.5
Electrical Rigid Aluminum Conduit (ERAC)
| Organization: | NEMA |
| Publication Date: | 1 January 2005 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This standard covers the requirements for porthole-extruded aluminum-alloy conduit for use as a raceway for the wires or cables of an electrical system. The finished conduit is produced in nominal 10 ft. (3.05 m) lengths, threaded on each end with one coupling attached.
This standard also covers aluminum conduit couplings, elbows, nipples and conduit lengths other than 10 ft (3.05 m).
Properly assembled systems of conduit, couplings, elbows and nipples manufactured in accordance with this standard, and other identified fittings, provide for the electrical continuity required of an equipment grounding conductor.
Document History