NEMA - ANSI C80.5

Electrical Rigid Metal Conduit — Aluminum (ERMC-A)

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 2015
Status: inactive
Page Count: 15
scope:

This standard covers the requirements for porthole-extruded aluminum-alloy conduit for use as a raceway for the wires or cables of an electrical system. The finished conduit is produced in nominal 10-ft. (3.05-m) lengths, threaded on each end with one coupling attached.

This standard also covers aluminum conduit couplings, elbows, nipples, and conduit lengths other than 10 ft (3.05 m).

Properly assembled systems of conduit, couplings, elbows, and nipples manufactured in accordance with this standard, and other identified fittings, provide for the electrical continuity required of an equipment grounding conductor.

Document History

January 1, 2020
Electrical Rigid Metal Conduit—Aluminum (ERMC-A)
This Standard covers the requirements for extruded aluminum-alloy conduit for use as a raceway for the wires or cables of an electrical system. The finished conduit is produced in Standard 10-ft....
ANSI C80.5
January 1, 2015
Electrical Rigid Metal Conduit — Aluminum (ERMC-A)
This standard covers the requirements for porthole-extruded aluminum-alloy conduit for use as a raceway for the wires or cables of an electrical system. The finished conduit is produced in nominal...
January 1, 2005
Electrical Rigid Aluminum Conduit (ERAC)
This standard covers the requirements for porthole-extruded aluminum-alloy conduit for use as a raceway for the wires or cables of an electrical system. The finished conduit is produced in nominal 10...
January 1, 1994
Aluminum Rigid Conduit - (ARC)
A description is not available for this item.
August 31, 1990
RIGID ALUMINUM CONDUIT
A description is not available for this item.
March 7, 1983
RIGID ALUMINUM CONDUIT
A description is not available for this item.

References

Advertisement